TelephoneStuff.com Leviton 15 Amp 125 Volt Flanged Outlet Locking Receptacle.. 4715-C

Description
Industrial grade 15 amp, 125 volt, flanged outlet locking receptacle with ground. Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back wired - NEMA L5-15R, UL, CSA certified Specifications: - Flanged inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - Temperature Rise: Max 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral
Description
Industrial grade 15 amp, 125 volt, flanged outlet locking receptacle with ground. Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back wired - NEMA L5-15R, UL, CSA certified Specifications: - Flanged inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - Temperature Rise: Max 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Suppliers

Company
Product
Description
Supplier Links
Leviton 15 Amp 125 Volt Flanged Outlet Locking Receptacle.. - 4715-C - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15 Amp 125 Volt Flanged Outlet Locking Receptacle..
4715-C
Leviton 15 Amp 125 Volt Flanged Outlet Locking Receptacle.. 4715-C
Industrial grade 15 amp, 125 volt, flanged outlet locking receptacle with ground. Features: - 15 Amp - 125 Volt - 2 Pole - 3 Wire - Back wired - NEMA L5-15R, UL, CSA certified Specifications: - Flanged inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking - Dielectric Voltage: Withstands 2000V per UL498 - Current Limiting: Full Rated Current - Temperature Rise: Max 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Industrial grade 15 amp, 125 volt, flanged outlet locking receptacle with ground.
Features:
- 15 Amp
- 125 Volt
- 2 Pole
- 3 Wire
- Back wired
- NEMA L5-15R, UL, CSA certified
Specifications:
- Flanged inlets and outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking
- Dielectric Voltage: Withstands 2000V per UL498
- Current Limiting: Full Rated Current
- Temperature Rise: Max 30C after 250 cyc OL at 200 pct rated current
- Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 4715-C
Product Name Leviton 15 Amp 125 Volt Flanged Outlet Locking Receptacle..
Device Type Receptacle
Applications Industrial
Mounting Style Flange
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
15A/125V North American Snap-In Receptacle - 88224100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
IP44 Splashproof Straight Receptacle - F42S00A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details