TelephoneStuff.com Hubbell 20 AMP, 250V, Single Flush Receptacle L15-20R HBL2420

Description
20 Amp 3Phase 250V Single Grounding Industrial Grade Flush Locking Receptacle. Features: - Twist-lock receptacle - Back and side wired - Wiring Scheme: 3-pole, 4-wire grounding - Amperage: 20A - Voltage: 3Phase 250V AC - NEMA Configuration: L15-20R - Horsepower: 3 - Auto Ground Clip Material: Stainless steel
Description
20 Amp 3Phase 250V Single Grounding Industrial Grade Flush Locking Receptacle. Features: - Twist-lock receptacle - Back and side wired - Wiring Scheme: 3-pole, 4-wire grounding - Amperage: 20A - Voltage: 3Phase 250V AC - NEMA Configuration: L15-20R - Horsepower: 3 - Auto Ground Clip Material: Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Hubbell 20 AMP, 250V, Single Flush Receptacle L15-20R - HBL2420 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell 20 AMP, 250V, Single Flush Receptacle L15-20R
HBL2420
Hubbell 20 AMP, 250V, Single Flush Receptacle L15-20R HBL2420
20 Amp 3Phase 250V Single Grounding Industrial Grade Flush Locking Receptacle. Features: - Twist-lock receptacle - Back and side wired - Wiring Scheme: 3-pole, 4-wire grounding - Amperage: 20A - Voltage: 3Phase 250V AC - NEMA Configuration: L15-20R - Horsepower: 3 - Auto Ground Clip Material: Stainless steel

20 Amp 3Phase 250V Single Grounding Industrial Grade Flush Locking Receptacle.
Features:
- Twist-lock receptacle
- Back and side wired
- Wiring Scheme: 3-pole, 4-wire grounding
- Amperage: 20A
- Voltage: 3Phase 250V AC
- NEMA Configuration: L15-20R
- Horsepower: 3
- Auto Ground Clip Material: Stainless steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number HBL2420
Product Name Hubbell 20 AMP, 250V, Single Flush Receptacle L15-20R
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
13A/250V UK/Ireland In line Socket - 88010981 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363
View Details