TelephoneStuff.com Leviton 15Amp 250V Single Receptacle Smooth Face Yellow.. 5661-CR

Description
15Amp 250V Single Receptacle Smooth Face Yellow Nylon Body. Features: - 2-pole - 3-wire - Grounding - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright yellow for easy corrosion resistant identification - Connector power contacts are heavy-duty, solid, one-piece brass, triple wire, set in deep pockets to resist rough use - Wire clamp moves in individual chamber to provide positive crimp lock without cutting wire strands
Description
15Amp 250V Single Receptacle Smooth Face Yellow Nylon Body. Features: - 2-pole - 3-wire - Grounding - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright yellow for easy corrosion resistant identification - Connector power contacts are heavy-duty, solid, one-piece brass, triple wire, set in deep pockets to resist rough use - Wire clamp moves in individual chamber to provide positive crimp lock without cutting wire strands

Suppliers

Company
Product
Description
Supplier Links
Leviton 15Amp 250V Single Receptacle Smooth Face Yellow.. - 5661-CR - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15Amp 250V Single Receptacle Smooth Face Yellow..
5661-CR
Leviton 15Amp 250V Single Receptacle Smooth Face Yellow.. 5661-CR
15Amp 250V Single Receptacle Smooth Face Yellow Nylon Body. Features: - 2-pole - 3-wire - Grounding - All metal parts are electroless nickel-coated - Super tough nylon plug and connector body is bright yellow for easy corrosion resistant identification - Connector power contacts are heavy-duty, solid, one-piece brass, triple wire, set in deep pockets to resist rough use - Wire clamp moves in individual chamber to provide positive crimp lock without cutting wire strands

15Amp 250V Single Receptacle Smooth Face Yellow Nylon Body.
Features:
- 2-pole
- 3-wire
- Grounding
- All metal parts are electroless nickel-coated
- Super tough nylon plug and connector body is bright yellow for easy corrosion resistant identification
- Connector power contacts are heavy-duty, solid, one-piece brass, triple wire, set in deep pockets to resist rough use
- Wire clamp moves in individual chamber to provide positive crimp lock without cutting wire strands

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5661-CR
Product Name Leviton 15Amp 250V Single Receptacle Smooth Face Yellow..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-136-813-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details