TelephoneStuff.com Leviton 250V Flush Mount Receptacle 8430

Description
Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 250v - NEMA 15-30R - 3P, 4W - Straight blade - Industrial grade - Self grounding - 3-Phase Y - Side wired - Steel strap
Description
Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 250v - NEMA 15-30R - 3P, 4W - Straight blade - Industrial grade - Self grounding - 3-Phase Y - Side wired - Steel strap

Suppliers

Company
Product
Description
Supplier Links
Leviton 250V Flush Mount Receptacle - 8430 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 250V Flush Mount Receptacle
8430
Leviton 250V Flush Mount Receptacle 8430
Fits 2-gang wallplates with 2.465" diameter center hole. Features: - 30amp - 250v - NEMA 15-30R - 3P, 4W - Straight blade - Industrial grade - Self grounding - 3-Phase Y - Side wired - Steel strap

Fits 2-gang wallplates with 2.465" diameter center hole.
Features:
- 30amp
- 250v
- NEMA 15-30R
- 3P, 4W
- Straight blade
- Industrial grade
- Self grounding
- 3-Phase Y
- Side wired
- Steel strap

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 8430
Product Name Leviton 250V Flush Mount Receptacle
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Decorative Outlet, Side Wire Only, Commercial Grade - 2002N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details