TelephoneStuff.com Leviton Narrow Body Single Receptacle 15 Amp, 125 Volt,.. T5015

Description
15 Amp, 125 Volt, Narrow Body Single Receptacle Narrow Body Single Receptacle Features: - Self grounding - Tamper resistant - Straight blade - Commercial grade - NEMA 5-15R - 2 pole - 3 wire - Back and side wired - Steel stap - Face and body made of thermoplastic nylon material - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral
Description
15 Amp, 125 Volt, Narrow Body Single Receptacle Narrow Body Single Receptacle Features: - Self grounding - Tamper resistant - Straight blade - Commercial grade - NEMA 5-15R - 2 pole - 3 wire - Back and side wired - Steel stap - Face and body made of thermoplastic nylon material - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral

Suppliers

Company
Product
Description
Supplier Links
Leviton Narrow Body Single Receptacle 15 Amp, 125 Volt,.. - T5015 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Narrow Body Single Receptacle 15 Amp, 125 Volt,..
T5015
Leviton Narrow Body Single Receptacle 15 Amp, 125 Volt,.. T5015
15 Amp, 125 Volt, Narrow Body Single Receptacle Narrow Body Single Receptacle Features: - Self grounding - Tamper resistant - Straight blade - Commercial grade - NEMA 5-15R - 2 pole - 3 wire - Back and side wired - Steel stap - Face and body made of thermoplastic nylon material - Standards and Certifications: UL/CSA - Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral

15 Amp, 125 Volt, Narrow Body Single Receptacle
Narrow Body Single Receptacle Features:
- Self grounding
- Tamper resistant
- Straight blade
- Commercial grade
- NEMA 5-15R
- 2 pole
- 3 wire
- Back and side wired
- Steel stap
- Face and body made of thermoplastic nylon material
- Standards and Certifications: UL/CSA
- Mechanical specification terminal ID: Brass-Hot, Green-Ground, White-Neutral

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number T5015
Product Name Leviton Narrow Body Single Receptacle 15 Amp, 125 Volt,..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877066-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20A/125V North American Screw Mount Receptacle - 88274100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details