TelephoneStuff.com Leviton 50 Amp Single Flush Mount Locking Receptacle -.. 3769

Description
Industrial grade 50 amp single flush mount locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 3 Pole, 4 Wire - Back and side wired - UL certified Specifications: - Locking receptacles feature a complete range of ratings and Non-Nema configurations, including isolated ground and non-grounding - Dielectric Voltage: Withstands 2000V per UL498 - Full rated current limitation - Max Temperature Rise: 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral
Description
Industrial grade 50 amp single flush mount locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 3 Pole, 4 Wire - Back and side wired - UL certified Specifications: - Locking receptacles feature a complete range of ratings and Non-Nema configurations, including isolated ground and non-grounding - Dielectric Voltage: Withstands 2000V per UL498 - Full rated current limitation - Max Temperature Rise: 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Suppliers

Company
Product
Description
Supplier Links
Leviton 50 Amp Single Flush Mount Locking Receptacle -.. - 3769 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 50 Amp Single Flush Mount Locking Receptacle -..
3769
Leviton 50 Amp Single Flush Mount Locking Receptacle -.. 3769
Industrial grade 50 amp single flush mount locking receptacle with ground. Features: - NEMA Non-Nema - 50 Amp, 250 Volt DC/600 Volt AC, 3 Pole, 4 Wire - Back and side wired - UL certified Specifications: - Locking receptacles feature a complete range of ratings and Non-Nema configurations, including isolated ground and non-grounding - Dielectric Voltage: Withstands 2000V per UL498 - Full rated current limitation - Max Temperature Rise: 30C after 250 cyc OL at 200 pct rated current - Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Industrial grade 50 amp single flush mount locking receptacle with ground.
Features:
- NEMA Non-Nema
- 50 Amp, 250 Volt DC/600 Volt AC, 3 Pole, 4 Wire
- Back and side wired
- UL certified
Specifications:
- Locking receptacles feature a complete range of ratings and Non-Nema configurations, including isolated ground and non-grounding
- Dielectric Voltage: Withstands 2000V per UL498
- Full rated current limitation
- Max Temperature Rise: 30C after 250 cyc OL at 200 pct rated current
- Terminal ID: Brass-Hot, Green-Ground, White-Neutral

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 3769
Product Name Leviton 50 Amp Single Flush Mount Locking Receptacle -..
Device Type Receptacle
Configuration Single
Applications Industrial
Mounting Style Flush
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof 15° Angled Receptacle - F41S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IEC 60320 C14 Screw Mount Power Inlet - 83030100 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details