onsemi TRIACs Z0107MAG

Description
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Z0107MAG-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92 (TO-226)

TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
600 V 1 A Triac
300-Z0107MAG
600 V 1 A Triac 300-Z0107MAG
Triac, 600 V, 1 A, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: Z0107MAG from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 1 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600 V, 1 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MAG can be used for catalog matching and distributor lookup.

Triac, 600 V, 1 A, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: Z0107MAG from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 1 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600 V, 1 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Z0107MAG - 1282641-Z0107MAG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0107MAG
1282641-Z0107MAG
Triacs - Z0107MAG 1282641-Z0107MAG
Manufacturer: ON Semiconductor Win Source Part Number: 1282641-Z0107MAG Packaging: Bulk Mounting Style: Through Hole Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A at 60Hz Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - On State (It (RMS)) (Maximum): 1A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 5mA Current - Hold (Ih) (Maximum): 10mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: Z010*MA Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1282641-Z0107MAG
Packaging: Bulk
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A at 60Hz
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - On State (It (RMS)) (Maximum): 1A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 10mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: Z010*MA
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - TRIACs - Z0107MAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0107MAG
Discrete Semiconductor Products - Thyristors - TRIACs Z0107MAG
TRIAC SENS GATE 600V 1A TO92

TRIAC SENS GATE 600V 1A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number Z0107MAG-ND 300-Z0107MAG 1282641-Z0107MAG Z0107MAG
Product Name TRIACs 600 V 1 A Triac Triacs - Z0107MAG Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92-3 TO-226-3, TO-92-3 (TO-226AA) TO-226-3, TO-92-3 Long Body
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
VRRM 600 volts
VDRM 600 volts 600 volts
Unlock Full Specs
to access all available technical data