Vishay Precision Group SCRs VS-ST330C08C0

Description
SCR 800V 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk)
Request a Quote Datasheet
Description
SCR 800V 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - ST330C08C0-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk)

SCR 800V 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST330C08C0
Discrete Semiconductor Products - Thyristors - SCRs VS-ST330C08C0
SCR 800V 1420A TO200AB

SCR 800V 1420A TO200AB

Supplier's Site
SCRs 800 Volt 720 Amp

SCRs 800 Volt 720 Amp

Buy Now Datasheet
Scr Thyristor, 720A, 800V, To-200Ab; Peak Repetitive Off State Voltage Vishay - 07B3412 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 720A, 800V, To-200Ab; Peak Repetitive Off State Voltage Vishay
07B3412
Scr Thyristor, 720A, 800V, To-200Ab; Peak Repetitive Off State Voltage Vishay 07B3412
SCR THYRISTOR, 720A, 800V, TO-200AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200mA; Average On State Current:720A; On State RMS Current:1.42kA; Thyristor Case Style:TO-200AB; No. of Pins:2Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 720A, 800V, TO-200AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:200mA; Average On State Current:720A; On State RMS Current:1.42kA; Thyristor Case Style:TO-200AB; No. of Pins:2Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number ST330C08C0-ND VS-ST330C08C0 VS-ST330C08C0 07B3412
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 720A, 800V, To-200Ab; Peak Repetitive Off State Voltage Vishay
Thyristor Type SCR SCR SCR
Package Type TO-200AB, E-PUK TO-200AB, E-PUK TO-200AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B664-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2851N48TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 5200 volts
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details