TRIAC SENS GATE 600V 0.8A TO92 Product overview: Z00607MA 2BL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z00607MA 2BL2 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92
Manufacturer: STMicroelectronics
Win Source Part Number: 036679-Z00607MA 2BL2
Packaging: AMMO PACKAGE
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 9A, 9.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 110°C (TJ)
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
TRIAC SENS GATE 600V 0.8A TO92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 300-Z00607MA 2BL2 | 497-12732-1-ND | 036679-Z00607MA 2BL2 | Z00607MA 2BL2 | Z00607MA 2BL2 |
| Product Name | 600V 0.8A Triac | TRIACs | Triacs - Z00607MA 2BL2 | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | ||||
| Package Type | Cut Tape (CT) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | TO-226-3, TO-92-3 (TO-226AA) | |
| Pin Count | 3 | ||||
| VDRM | 600 volts | 600 volts | 600 volts | ||
| ITSM | 0.8000 amps | 0.8000 amps |