Vishay Intertechnology, Inc. SCRs - Single - VS-ST330S16P0PBF VS-ST330S16P0PBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795525-VS-ST330S16P0 PBF Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-209AE, TO-118-4, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 7570A, 7920A SCR Type: Standard Recovery Family Name: VS-ST330S16 Categories: Discrete Semiconductor Products Manufacturer Package: TO-209AE (TO-118) Current - On State (It (RMS)) (Maximum): 520A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 600mA Voltage - On State (Vtm) (Maximum): 1.52V Current - On State (It (AV)) (Maximum): 330A Current - Off State (Maximum): 50mA Alternative Parts (Cross-Reference): SKT491/18E; T7S0186504DN; T7S0176504DN; T7H8186504DN; ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795525-VS-ST330S16P0 PBF Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-209AE, TO-118-4, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 7570A, 7920A SCR Type: Standard Recovery Family Name: VS-ST330S16 Categories: Discrete Semiconductor Products Manufacturer Package: TO-209AE (TO-118) Current - On State (It (RMS)) (Maximum): 520A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 600mA Voltage - On State (Vtm) (Maximum): 1.52V Current - On State (It (AV)) (Maximum): 330A Current - Off State (Maximum): 50mA Alternative Parts (Cross-Reference): SKT491/18E; T7S0186504DN; T7S0176504DN; T7H8186504DN; ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-ST330S16P0PBF - 795525-VS-ST330S16P0PBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-ST330S16P0PBF
795525-VS-ST330S16P0PBF
SCRs - Single - VS-ST330S16P0PBF 795525-VS-ST330S16P0PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795525-VS-ST330S16P0 PBF Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-209AE, TO-118-4, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 7570A, 7920A SCR Type: Standard Recovery Family Name: VS-ST330S16 Categories: Discrete Semiconductor Products Manufacturer Package: TO-209AE (TO-118) Current - On State (It (RMS)) (Maximum): 520A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 600mA Voltage - On State (Vtm) (Maximum): 1.52V Current - On State (It (AV)) (Maximum): 330A Current - Off State (Maximum): 50mA Alternative Parts (Cross-Reference): SKT491/18E; T7S0186504DN; T7S0176504DN; T7H8186504DN; ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 795525-VS-ST330S16P0PBF
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C
Package: TO-209AE, TO-118-4, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 1600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 7570A, 7920A
SCR Type: Standard Recovery
Family Name: VS-ST330S16
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-209AE (TO-118)
Current - On State (It (RMS)) (Maximum): 520A
Voltage - Gate Trigger (Vgt) (Maximum): 3V
Current - Gate Trigger (Igt) (Maximum): 200mA
Current - Hold (Ih) (Maximum): 600mA
Voltage - On State (Vtm) (Maximum): 1.52V
Current - On State (It (AV)) (Maximum): 330A
Current - Off State (Maximum): 50mA
Alternative Parts (Cross-Reference): SKT491/18E; T7S0186504DN; T7S0176504DN; T7H8186504DN;
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - VS-ST330S16P0PBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118)

SCR 1.6kV 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCR Modules
VS-ST330S16P0PBF
SCR Modules VS-ST330S16P0PBF
SCR Modules 330A 1600V PH CONT SCR TO209AE

SCR Modules 330A 1600V PH CONT SCR TO209AE

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-ST330S16P0PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST330S16P0PBF
Discrete Semiconductor Products - Thyristors - SCRs VS-ST330S16P0PBF
SCR 1.6KV 520A TO209AE

SCR 1.6KV 520A TO209AE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 795525-VS-ST330S16P0PBF VS-ST330S16P0PBF-ND VS-ST330S16P0PBF VS-ST330S16P0PBF
Product Name SCRs - Single - VS-ST330S16P0PBF SCRs SCR Modules Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - FODM3021R1 - 872187-FODM3021R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
SCRs - Single - 22RIA80 - 1123057-22RIA80 - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details
Thyristors - 1832268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipont®1
Pin Count 9
View Details
B-2 and B-2T Series SCR/Diode Module - B614SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details