TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
TRIAC, 4 QUADRANT, 600V, 1A, TO-92-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1V; Peak Non Repetitive Surge Current:8.5A; Holding Current Max:7mA; MSL:- RoHS Compliant: Yes
TRIAC SENS GATE 600V 1A TO92-3
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1202-ND | 34R5513 | Z0103MA,412 |
| Product Name | TRIACs | Triac, 4 Quadrant, 600V, 1A, To-92-3; Peak Repetitive Off State Voltage Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92 | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | |
| Standards and Certifications | RoHS | ||
| VDRM | 600 volts |