Vishay Precision Group SCRs VS-ST700C20L0

Description
SCR 2kV 1857A Standard Recovery Chassis Mount TO-200AC, B-PUK
Request a Quote Datasheet
Description
SCR 2kV 1857A Standard Recovery Chassis Mount TO-200AC, B-PUK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - ST700C20L0-ND - DigiKey
Thief River Falls, MN, United States
SCR 2kV 1857A Standard Recovery Chassis Mount TO-200AC, B-PUK

SCR 2kV 1857A Standard Recovery Chassis Mount TO-200AC, B-PUK

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST700C20L0
Discrete Semiconductor Products - Thyristors - SCRs VS-ST700C20L0
SCR 2KV 1857A B-PUK

SCR 2KV 1857A B-PUK

Supplier's Site
Scr Thyristor, 910A, 2Kv, To-200Ac; Peak Repetitive Off State Voltage Vishay - 07B3435 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 910A, 2Kv, To-200Ac; Peak Repetitive Off State Voltage Vishay
07B3435
Scr Thyristor, 910A, 2Kv, To-200Ac; Peak Repetitive Off State Voltage Vishay 07B3435
SCR THYRISTOR, 910A, 2KV, TO-200AC; Peak Repetitive Off State Voltage:2kV; Gate Trigger Current Max:200mA; Average On State Current:910A; On State RMS Current:1.857kA; Thyristor Case Style:TO-200AC; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

SCR THYRISTOR, 910A, 2KV, TO-200AC; Peak Repetitive Off State Voltage:2kV; Gate Trigger Current Max:200mA; Average On State Current:910A; On State RMS Current:1.857kA; Thyristor Case Style:TO-200AC; No. of Pins:2Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site
SCRs 2000 Volt 910 Amp

SCRs 2000 Volt 910 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number ST700C20L0-ND VS-ST700C20L0 07B3435 VS-ST700C20L0
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 910A, 2Kv, To-200Ac; Peak Repetitive Off State Voltage Vishay SCRs
Thyristor Type SCR SCR SCR
Package Type TO-200AC, B-PUK TO-200AC, B-PUK TO-200AC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B673-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - FODM3051R2 - 872189-FODM3051R2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details