TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SC-73
TRIAC Logic - Sensitive Gate 800V 1A Surface Mount SC-73
Triac, 800 V, 10 mA, 1 A, 13.8 A, 10 mA, 1.3 V RoHS Compliant: Yes
TRIAC SENS GATE 800V 1A SC73
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 1740-1219-2-ND | 83T7400 | Z0109NN0,135 |
| Product Name | TRIACs | Triac, 800 V, 10 Ma, 1 A, 13.8 A, 10 Ma, 1.3 V Rohs Compliant Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | |
| Standards and Certifications | RoHS | ||
| VDRM | 800 volts |