SCR 600V 2220A Standard Recovery Chassis Mount TO-200AB (E-Puk)
SCR 600V 2220A TO200AB
SCR Modules 600 Volt 960 Amp
SCR THYRISTOR, 960A, 600V, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200mA; Average Forward Current:960A; On State RMS Current:2.22kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-ST380CH06C0GI-ND | VS-ST380CH06C0 | VS-ST380CH06C0 | 07B3431 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCR Modules | Scr Thyristor, 960A, 600V, To-200Ab; Scr Module Type Vishay |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-200AB, E-PUK | TO-200AB, E-PUK | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |