Littelfuse, Inc. Low Power TRIAC up to 1200V Z0107MNT1G

Description
The Z01xxMN series - Z0103MNT1G, Z0107MNT1G, Z0109MNT1G - of sensitive gate triacs is intended for use in solid-state relays, MPU interfaces, TTL logic and other light industrial and consumer applications Sensitive Gate triggering in all four quadrants (triggering modes) Blocking voltage up to 600 V Glass Passivated Design Surface Mount Package Pb-Free Package This sensitive gate triac is a part of family Z0103MN, Z0107MN, and Z0109MN
Request a Quote Datasheet
Description
The Z01xxMN series - Z0103MNT1G, Z0107MNT1G, Z0109MNT1G - of sensitive gate triacs is intended for use in solid-state relays, MPU interfaces, TTL logic and other light industrial and consumer applications Sensitive Gate triggering in all four quadrants (triggering modes) Blocking voltage up to 600 V Glass Passivated Design Surface Mount Package Pb-Free Package This sensitive gate triac is a part of family Z0103MN, Z0107MN, and Z0109MN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Z0107MNT1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Z0107MNT1G
Low Power TRIAC up to 1200V Z0107MNT1G
The Z01xxMN series - Z0103MNT1G, Z0107MNT1G, Z0109MNT1G - of sensitive gate triacs is intended for use in solid-state relays, MPU interfaces, TTL logic and other light industrial and consumer applications Sensitive Gate triggering in all four quadrants (triggering modes) Blocking voltage up to 600 V Glass Passivated Design Surface Mount Package Pb-Free Package This sensitive gate triac is a part of family Z0103MN, Z0107MN, and Z0109MN

The Z01xxMN series - Z0103MNT1G, Z0107MNT1G, Z0109MNT1G - of sensitive gate triacs is intended for use in solid-state relays, MPU interfaces, TTL logic and other light industrial and consumer applications Sensitive Gate triggering in all four quadrants (triggering modes) Blocking voltage up to 600 V Glass Passivated Design Surface Mount Package Pb-Free Package This sensitive gate triac is a part of family Z0103MN, Z0107MN, and Z0109MN

Supplier's Site Datasheet
TRIACs - Z0107MNT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - Z0107MNT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
TRIACs - Z0107MNT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
600V 1A Triac
300-Z0107MNT1G
600V 1A Triac 300-Z0107MNT1G
4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, TO-261AA, LEAD FREE, PLASTIC, CASE 318E-04, 4 PIN Product overview: Z0107MNT1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MNT1G can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, TO-261AA, LEAD FREE, PLASTIC, CASE 318E-04, 4 PIN Product overview: Z0107MNT1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Z0107MNT1G - 1119761-Z0107MNT1G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0107MNT1G
1119761-Z0107MNT1G
Triacs - Z0107MNT1G 1119761-Z0107MNT1G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1119761-Z0107MNT1G Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-223 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1119761-Z0107MNT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs SENSITIVE GATE TRIAC

Triacs SENSITIVE GATE TRIAC

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0107MNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0107MNT1G
Discrete Semiconductor Products - Thyristors - TRIACs Z0107MNT1G
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site
Triac, 600V, 1A, Sot-223-4; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 33AC1072 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 1A, Sot-223-4; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
33AC1072
Triac, 600V, 1A, Sot-223-4; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 33AC1072
TRIAC, 600V, 1A, SOT-223-4; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):1A; Triac Case Style:SOT-223; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak RoHS Compliant: Yes

TRIAC, 600V, 1A, SOT-223-4; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):1A; Triac Case Style:SOT-223; Gate Trigger Current Max (QI), Igt:10mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:-; Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number Z0107MNT1G Z0107MNT1GOSDKR-ND 300-Z0107MNT1G 1119761-Z0107MNT1G Z0107MNT1G Z0107MNT1G 33AC1072
Product Name Low Power TRIAC up to 1200V TRIACs 600V 1A Triac Triacs - Z0107MNT1G Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 1A, Sot-223-4; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
IGT 5 mA 5 mA 5 mA 10 mA
IT(RMS) 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data