STMicroelectronics, Inc. TRIACs Z0103MA 5AL2

Description
Z0103MA 5AL2,Thyristor Triac 600V 1A
Request a Quote Datasheet
Description
Z0103MA 5AL2,Thyristor Triac 600V 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 7958603P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7958603P
TRIACs 7958603P
Z0103MA 5AL2,Thyristor Triac 600V 1A

Z0103MA 5AL2,Thyristor Triac 600V 1A

Supplier's Site
TRIACs - 7958603 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7958603
TRIACs 7958603
Z0103MA 5AL2,Thyristor Triac 600V 1A

Z0103MA 5AL2,Thyristor Triac 600V 1A

Supplier's Site
TRIACs - 1031070 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1031070
TRIACs 1031070
Z0103MA 5AL2,Thyristor Triac 600V 1A

Z0103MA 5AL2,Thyristor Triac 600V 1A

Supplier's Site
Singapore, Singapore
600V 1A Triac
300-Z0103MA 5AL2
600V 1A Triac 300-Z0103MA 5AL2
TRIAC SENS GATE 600V 1A TO92-3 Product overview: Z0103MA 5AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MA 5AL2 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 1A TO92-3 Product overview: Z0103MA 5AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MA 5AL2 can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 497-4682-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3

Buy Now Datasheet
TRIACs - 497-4682-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3

Buy Now Datasheet
Triacs - Z0103MA 5AL2 - 036680-Z0103MA 5AL2 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0103MA 5AL2
036680-Z0103MA 5AL2
Triacs - Z0103MA 5AL2 036680-Z0103MA 5AL2
Manufacturer: STMicroelectronics Win Source Part Number: 036680-Z0103MA 5AL2 Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 7mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 036680-Z0103MA 5AL2
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 7mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Triac, 600V, 1A, To-92; Peak Repetitive Off State Voltage Stmicroelectronics - 33R1563 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 1A, To-92; Peak Repetitive Off State Voltage Stmicroelectronics
33R1563
Triac, 600V, 1A, To-92; Peak Repetitive Off State Voltage Stmicroelectronics 33R1563
TRIAC, 600V, 1A, TO-92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8A; Holding Current Max:7mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 600V, 1A, TO-92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8A; Holding Current Max:7mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 1.0 Amp 600 Volt

Triacs 1.0 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0103MA 5AL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0103MA 5AL2
Discrete Semiconductor Products - Thyristors - TRIACs Z0103MA 5AL2
TRIAC SENS GATE 600V 1A TO92-3

TRIAC SENS GATE 600V 1A TO92-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number 7958603P 7958603 300-Z0103MA 5AL2 497-4682-2-ND 036680-Z0103MA 5AL2 33R1563 Z0103MA 5AL2 Z0103MA 5AL2
Product Name TRIACs TRIACs 600V 1A Triac TRIACs Triacs - Z0103MA 5AL2 Triac, 600V, 1A, To-92; Peak Repetitive Off State Voltage Stmicroelectronics Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type TO-92; TO-92 To-92 Tape & Reel (TR) TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92-3 TO-92; TO-92 TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Pin Count 3 3 3 3
VDRM 600 volts 600 volts 600 volts
ITSM 1 amps 1 amps
Unlock Full Specs
to access all available technical data