Vishay Intertechnology, Inc. SCRs VS-ST730C16L0L

Description
SCR 1.6kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK
Request a Quote Datasheet
Description
SCR 1.6kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-ST730C16L0L-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK

SCR 1.6kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK

Buy Now Datasheet
SCRs - Single - VS-ST730C16L0L - 795553-VS-ST730C16L0L - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-ST730C16L0L
795553-VS-ST730C16L0L
SCRs - Single - VS-ST730C16L0L 795553-VS-ST730C16L0L
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795553-VS-ST730C16L0 L Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: TO-200AC, B-PUK Mounting: Chassis Mount Voltage - Off State: 1600V Current - Non Rep. Surge 50, 60Hz (Itsm): 15000A, 15700A SCR Type: Standard Recovery Family Name: VS-ST730C16 Categories: Discrete Semiconductor Products Manufacturer Package: TO-200AC, B-PUK Current - On State (It (RMS)) (Maximum): 2000A Voltage - Gate Trigger (Vgt) (Maximum): 3V Current - Gate Trigger (Igt) (Maximum): 200mA Current - Hold (Ih) (Maximum): 600mA Voltage - On State (Vtm) (Maximum): 1.62V Current - On State (It (AV)) (Maximum): 990A Current - Off State (Maximum): 80mA ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 795553-VS-ST730C16L0L
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C
Package: TO-200AC, B-PUK
Mounting: Chassis Mount
Voltage - Off State: 1600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 15000A, 15700A
SCR Type: Standard Recovery
Family Name: VS-ST730C16
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-200AC, B-PUK
Current - On State (It (RMS)) (Maximum): 2000A
Voltage - Gate Trigger (Vgt) (Maximum): 3V
Current - Gate Trigger (Igt) (Maximum): 200mA
Current - Hold (Ih) (Maximum): 600mA
Voltage - On State (Vtm) (Maximum): 1.62V
Current - On State (It (AV)) (Maximum): 990A
Current - Off State (Maximum): 80mA
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs Thyristors - B-PUK

SCRs Thyristors - B-PUK

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST730C16L0L
Discrete Semiconductor Products - Thyristors - SCRs VS-ST730C16L0L
SCR 1.6KV 2000A B-PUK

SCR 1.6KV 2000A B-PUK

Supplier's Site
Silicon Controlled Rectifier,1.6Kv V(Drm),990A I(T),to-200Ac Vishay - 55M1177 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Controlled Rectifier,1.6Kv V(Drm),990A I(T),to-200Ac Vishay
55M1177
Silicon Controlled Rectifier,1.6Kv V(Drm),990A I(T),to-200Ac Vishay 55M1177
SILICON CONTROLLED RECTIFIER,1.6kV V(DRM),990A I(T),TO-200AC

SILICON CONTROLLED RECTIFIER,1.6kV V(DRM),990A I(T),TO-200AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number VS-ST730C16L0L-ND 795553-VS-ST730C16L0L VS-ST730C16L0L VS-ST730C16L0L 55M1177
Product Name SCRs SCRs - Single - VS-ST730C16L0L SCRs Discrete Semiconductor Products - Thyristors - SCRs Silicon Controlled Rectifier,1.6Kv V(Drm),990A I(T),to-200Ac Vishay
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2160N26TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2800 volts
View Details
Thyristors - 1589087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - M252515FV - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
3 suppliers