STMicroelectronics, Inc. SCRs X0205NA 1BA2

Description
SCR 800V 1.25A Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 800V 1.25A Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-12815-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 1.25A Sensitive Gate Through Hole TO-92-3

SCR 800V 1.25A Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - Single - X0205NA 1BA2 - 799368-X0205NA 1BA2 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - X0205NA 1BA2
799368-X0205NA 1BA2
SCRs - Single - X0205NA 1BA2 799368-X0205NA 1BA2
Manufacturer: STMicroelectronics Win Source Part Number: 799368-X0205NA 1BA2 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A SCR Type: Sensitive Gate Family Name: X0205NA Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 1.25A Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 50μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.45V Current - On State (It (AV)) (Maximum): 800mA Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): FS0201NA00BU; FS0202NA00BU; FS0203NA00BU; FS0202SA00BU ; Introduction Date: May 29, 1995 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799368-X0205NA 1BA2
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A
SCR Type: Sensitive Gate
Family Name: X0205NA
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 1.25A
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 50μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.45V
Current - On State (It (AV)) (Maximum): 800mA
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): FS0201NA00BU; FS0202NA00BU; FS0203NA00BU; FS0202SA00BU ;
Introduction Date: May 29, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 1.25 Amp 800 Volt

SCRs 1.25 Amp 800 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - X0205NA 1BA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
X0205NA 1BA2
Discrete Semiconductor Products - Thyristors - SCRs X0205NA 1BA2
SCR 800V 1.25A TO92-3

SCR 800V 1.25A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-12815-ND 799368-X0205NA 1BA2 X0205NA 1BA2 X0205NA 1BA2
Product Name SCRs SCRs - Single - X0205NA 1BA2 SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor, Single Scr, 1.8Kv, 5.63Ka Rohs Compliant Infineon - 68AJ2295 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 300 volts
View Details
Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details