SCR 400V 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk)
SCR 400V 1420A TO200AB
SCR THYRISTOR, 720A, 400V, TO-200AB; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:200mA; Average On State Current:720A; On State RMS Current:1.42kA; Thyristor Case Style:TO-200AB; No. of Pins:2Pins; MSL:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-ST330C04C0-ND | VS-ST330C04C0 | 07B3410 | VS-ST330C04C0 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 720A, 400V, To-200Ab; Peak Repetitive Off State Voltage Vishay | SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-200AB, E-PUK | TO-200AB, E-PUK | TO-200AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 400 volts |