Win Source Part Number: 1096602-VS-ST730C18L
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 3
Current - Hold (Ih) (Max): 600 mA
Voltage - Off State: 1.8 kV
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 200 mA
Voltage - On State (Vtm) (Max): 1.62 V
Current - On State (It (AV)) (Max): 990 A
Current - On State (It (RMS)) (Max): 2000 A
Current - Off State (Max): 80 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 17800A, 18700A
SCR Type: Standard Recovery
Mounting Type: Chassis Mount
Package / Case: TO-200AC, B-PUK
Supplier Device Package: TO-200AC, B-PUK
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *ST730C18L0,ST730C18
Base Product Number: ST730
SCR 1.8kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK
SCR 1.8KV 2000A B-PUK
SCR THYRISTOR, 990A, 1.8KV TO-200AC; Peak Repetitive Off State Voltage:1.8kV; Gate Trigger Current Max:200mA; Average On State Current:990A; On State RMS Current:2kA; Thyristor Case Style:TO-200AC; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
SCR, TO-200AC, 1800V, 990A
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1096602-VS-ST730C18L0 | ST730C18L0-ND | VS-ST730C18L0 | 07B3440 | VS-ST730C18L0 | VS-ST730C18L0 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 990A, 1.8Kv To-200Ac; Peak Repetitive Off State Voltage Vishay | SCRs | VISH Phase Control |
| Thyristor Type | SCR | SCR | SCR | SCR | ||
| Package Type | Bulk | TO-200AC, B-PUK | TO-200AC, B-PUK | TO-200AC | ||
| VDRM | 1800 volts | 1800 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |