TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92 (TO-226)
Triac, 600 V, 1 A, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: Z0109MARL1G from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 1 A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600 V, 1 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109MARL1G can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 1A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | Z0109MARL1G-ND | 300-Z0109MARL1G | Z0109MARL1G |
| Product Name | TRIACs | 600 V 1 A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92-3 | TO-226-3, TO-92-3 Long Body (Formed Leads) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |
| Standards and Certifications | RoHS | ||
| VRRM | 600 volts |