STMicroelectronics, Inc. SCRs X0205MA 2BL2

Description
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-19268-3-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3

SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - 497-19268-1-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3

SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1324959-X0205MA 2BL2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1324959-X0205MA 2BL2
Discrete Semiconductor Products - Thyristors - SCRs 1324959-X0205MA 2BL2
Manufacturer: STMicroelectronics Win Source Part Number: 1324959-X0205MA 2BL2 Category: Discrete Semiconductor Products>Thyristors - SCRs Packaging: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Mounting: Through Hole Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 50 µA Voltage - On State (Vtm) (Max): 1.45 V Current - On State (It (AV)) (Max): 800 mA Current - On State (It (RMS)) (Max): 1.25 A Current - Off State (Max): 5 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A SCR Type: Sensitive Gate Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-19268-3,497-1926 8-1,X0205MA2BL2,X020 5MA 2BL2-ND,X0205MA2BL2- ND Base Product Number: X0205 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1324959-X0205MA 2BL2
Category: Discrete Semiconductor Products>Thyristors - SCRs
Packaging: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Mounting: Through Hole
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 50 µA
Voltage - On State (Vtm) (Max): 1.45 V
Current - On State (It (AV)) (Max): 800 mA
Current - On State (It (RMS)) (Max): 1.25 A
Current - Off State (Max): 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A
SCR Type: Sensitive Gate
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-19268-3,497-19268-1,X0205MA2BL2,X0205MA 2BL2-ND,X0205MA2BL2-ND
Base Product Number: X0205
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 1.25A SCRS

SCRs 1.25A SCRS

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - X0205MA 2BL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
X0205MA 2BL2
Discrete Semiconductor Products - Thyristors - SCRs X0205MA 2BL2
SCR 600V 1.25A TO92-3

SCR 600V 1.25A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-19268-3-ND 1324959-X0205MA 2BL2 X0205MA 2BL2 X0205MA 2BL2
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

EUPC Standard Hybrid SCR-Diode - TD61N16KOF-A - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details
Optoisolators - Triac, SCR Output - FODM3051R2 - 872189-FODM3051R2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details