SCR 600V 1A Sensitive Gate Surface Mount SMBflat-3L
SCR 600V 1A Sensitive Gate Surface Mount SMBflat-3L
SCR 600V 1A Sensitive Gate Surface Mount SMBflat-3L
SCR 1A 600V SMBFLAT-3L
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 2033538 | 2033538P | 497-X0115MUFTR-ND | X0115MUF |
| Product Name | Thyristors | Thyristors | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | Scr | SCR; SCR | SCR | SCR |
| Package Type | Smb-flat-3 | SMB | 3-SMB, Flat Leads | 3-SMB, Flat Lead |
| Pin Count | 3 | 3 | 3 | |
| Standards and Certifications | RoHS | RoHS |