Manufacturer: STMicroelectronics
Win Source Part Number: 119969-X0402MF 0AA2
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 900mA
Current - On State (It (RMS)) (Max): 1.35A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-202
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
SCR 600V 1.35A Sensitive Gate Through Hole TO-202-3
DFD THYR TRIAC & RECTIFIER
SCR 600V 1.35A TO202-3
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 119969-X0402MF 0AA2 | 497-3322-5-ND | X0402MF 0AA2 | 57P5457 | X0402MF 0AA2 |
| Product Name | SCRs - Single - X0402MF 0AA2 | SCRs | SCRs | Dfd Thyr Triac & Rectifier Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |