WeEn Semiconductors 600V 1A Triac Z0107MA,412

Description
TRIAC SENS GATE 600V 1A TO92-3 Product overview: Z0107MA,412 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MA,412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 600V 1A TO92-3 Product overview: Z0107MA,412 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MA,412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1A Triac
300-Z0107MA,412
600V 1A Triac 300-Z0107MA,412
TRIAC SENS GATE 600V 1A TO92-3 Product overview: Z0107MA,412 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MA,412 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 1A TO92-3 Product overview: Z0107MA,412 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MA,412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 1740-1346-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1325565-Z0107MA,412 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1325565-Z0107MA,412
Discrete Semiconductor Products - Thyristors - TRIACs 1325565-Z0107MA,412
Manufacturer: WeEn Semiconductors Win Source Part Number: 1325565-Z0107MA,412 Category: Discrete Semiconductor Products>Thyristors - TRIACs Packaging: Bulk Standard Package: 5,000 Mounting: Through Hole Current - Hold (Ih) (Max): 10 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 5 mA Current - On State (It (RMS)) (Max): 1 A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Supplier Device Package: TO-92-3 Temperature Range - Operating: 125°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: 934057056412,Z0107MA ,1740-1346-2-ND,568- 3748-ND,1740-1346,Z0 707MA,1740-1346-2,56 8-3748 Base Product Number: Z0107 RoHS Status: RoHS Compliant

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1325565-Z0107MA,412
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Packaging: Bulk
Standard Package: 5,000
Mounting: Through Hole
Current - Hold (Ih) (Max): 10 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 1 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Supplier Device Package: TO-92-3
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: 934057056412,Z0107MA,1740-1346-2-ND,568-3748-ND,1740-1346,Z0707MA,1740-1346-2,568-3748
Base Product Number: Z0107
RoHS Status: RoHS Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0107MA,412 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0107MA,412
Discrete Semiconductor Products - Thyristors - TRIACs Z0107MA,412
TRIAC SENS GATE 600V 1A TO92-3

TRIAC SENS GATE 600V 1A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 300-Z0107MA,412 1740-1346-ND 1325565-Z0107MA,412 Z0107MA,412
Product Name 600V 1A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Bulk TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VDRM 600 volts 600 volts 600 volts
ITSM 1 amps 1 amps
Unlock Full Specs
to access all available technical data