SCR 1.2kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK
SCR THYRISTOR, 990A, 1.2KV TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average Forward Current:990A; On State RMS Current:2kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
SCR 1.2KV 2000A B-PUK
SCR, TO-200AC, 1200V, 990A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | ST730C12L0-ND | 07B3437 | VS-ST730C12L0 | VS-ST730C12L0 | VS-ST730C12L0 |
| Product Name | SCRs | Scr Thyristor, 990A, 1.2Kv To-200Ac; Scr Module Type Vishay | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | VISH Phase Control |
| Thyristor Type | SCR | SCR | SCR | ||
| Package Type | TO-200AC, B-PUK | TO-200AC, B-PUK | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |