STMicroelectronics, Inc. 800V 4A Triac Z0409NF0AA2

Description
TRIAC SENS GATE 800V 4A TO202-3 Product overview: Z0409NF0AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0409NF0AA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC SENS GATE 800V 4A TO202-3 Product overview: Z0409NF0AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0409NF0AA2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 4A Triac
300-Z0409NF0AA2
800V 4A Triac 300-Z0409NF0AA2
TRIAC SENS GATE 800V 4A TO202-3 Product overview: Z0409NF0AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0409NF0AA2 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 800V 4A TO202-3 Product overview: Z0409NF0AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0409NF0AA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1325572-Z0409NF0AA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1325572-Z0409NF0AA2
Discrete Semiconductor Products - Thyristors - TRIACs 1325572-Z0409NF0AA2
Manufacturer: STMicroelectronics Win Source Part Number: 1325572-Z0409NF0AA2 Category: Discrete Semiconductor Products>Thyristors - TRIACs Packaging: Tube Standard Package: 50 Mounting: Through Hole Current - Hold (Ih) (Max): 10 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 10 mA Current - On State (It (RMS)) (Max): 4 A Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A Triac Type: Logic - Sensitive Gate Supplier Device Package: TO-202-3 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: TO-202 No Tab ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-16471-5 Base Product Number: Z0409 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1325572-Z0409NF0AA2
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Current - Hold (Ih) (Max): 10 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 10 mA
Current - On State (It (RMS)) (Max): 4 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A
Triac Type: Logic - Sensitive Gate
Supplier Device Package: TO-202-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-202 No Tab
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-16471-5
Base Product Number: Z0409
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
TRIACs - 497-16471-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-202-3

TRIAC Logic - Sensitive Gate 800V 4A Through Hole TO-202-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0409NF0AA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0409NF0AA2
Discrete Semiconductor Products - Thyristors - TRIACs Z0409NF0AA2
TRIAC SENS GATE 800V 4A TO202-3

TRIAC SENS GATE 800V 4A TO202-3

Supplier's Site
Sheung Wan, Hong Kong
Triacs 4A Triacs

Triacs 4A Triacs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Thyristors
Product Number 300-Z0409NF0AA2 1325572-Z0409NF0AA2 497-16471-5-ND Z0409NF0AA2 Z0409NF0AA2
Product Name 800V 4A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS
Package Type Tube TO-202 No Tab TO-202; TO-202 No Tab TO-202 No Tab
VDRM 800 volts 800 volts 800 volts
ITSM 4 amps 4 amps
Unlock Full Specs
to access all available technical data