TRIAC Logic - Sensitive Gate 400V 1A Surface Mount SOT-223
TRIAC SENS GATE 400V 1A SOT223
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | Z0103DN5AA4-ND | Z0103DN 5AA4 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-261-4, TO-261AA | TO-261-4, TO-261AA |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 400 volts |