STMicroelectronics, Inc. SCRs X0402NF 1AA2

Description
SCR 800V 1.35A Sensitive Gate Through Hole TO-202-3
Request a Quote Datasheet
Description
SCR 800V 1.35A Sensitive Gate Through Hole TO-202-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-6811-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 1.35A Sensitive Gate Through Hole TO-202-3

SCR 800V 1.35A Sensitive Gate Through Hole TO-202-3

Buy Now Datasheet
SCRs - Single - X0402NF 1AA2 - 1118084-X0402NF 1AA2 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - X0402NF 1AA2
1118084-X0402NF 1AA2
SCRs - Single - X0402NF 1AA2 1118084-X0402NF 1AA2
Manufacturer: STMicroelectronics Win Source Part Number: 1118084-X0402NF 1AA2 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.8V Current - On State (It (AV)) (Max): 900mA Current - On State (It (RMS)) (Max): 1.35A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-202 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1118084-X0402NF 1AA2
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 900mA
Current - On State (It (RMS)) (Max): 1.35A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-202
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - X0402NF 1AA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
X0402NF 1AA2
Discrete Semiconductor Products - Thyristors - SCRs X0402NF 1AA2
SCR 800V 1.35A TO202-3

SCR 800V 1.35A TO202-3

Supplier's Site
Sheung Wan, Hong Kong
SCRs 4.0 Amp 800 Volt

SCRs 4.0 Amp 800 Volt

Buy Now Datasheet
Dfd Thyr Triac & Rectifier Stmicroelectronics - 57P5459 - Newark, An Avnet Company
Chicago, IL, United States
Dfd Thyr Triac & Rectifier Stmicroelectronics
57P5459
Dfd Thyr Triac & Rectifier Stmicroelectronics 57P5459
DFD THYR TRIAC & RECTIFIER

DFD THYR TRIAC & RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 497-6811-ND 1118084-X0402NF 1AA2 X0402NF 1AA2 X0402NF 1AA2 57P5459
Product Name SCRs SCRs - Single - X0402NF 1AA2 Discrete Semiconductor Products - Thyristors - SCRs SCRs Dfd Thyr Triac & Rectifier Stmicroelectronics
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD140N18KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details
Thyristors - 1589037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B672-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details