SCR 1.6kV 2000A Standard Recovery Chassis Mount TO-200AC, B-PUK
SCR 1.6KV 2000A B-PUK
SCR THYRISTOR, 990A, 1.6KV TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:990A; On State RMS Current:2kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-ST730C16L0GI-ND | VS-ST730C16L0 | 07B3439 | VS-ST730C16L0 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 990A, 1.6Kv To-200Ac; Scr Module Type Vishay | SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-200AC, B-PUK | TO-200AC, B-PUK | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |