Manufacturer: WeEn Semiconductors
Win Source Part Number: 1119756-Z0103MN0,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 7mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-223
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
Triac, 600 V, 5 mA, 1 A, 13.8 A, 7 mA, 1.3 V RoHS Compliant: Yes
TRIAC SENS GATE 600V 1A SC73
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 1119756-Z0103MN0,135 | 1740-1205-1-ND | 83T7389 | Z0103MN0,135 |
| Product Name | Triacs - Z0103MN0,135 | TRIACs | Triac, 600 V, 5 Ma, 1 A, 13.8 A, 7 Ma, 1.3 V Rohs Compliant Ween Semiconductors | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | |
| VDRM | 600 volts | 600 volts | ||
| ITSM | 1 amps | |||
| IGT | 3 mA | 3 mA |