TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
TRIAC SENS GATE 600V 1A TO92-3 Product overview: Z0109MA 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109MA 1AA2 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037416-Z0109MA 1AA2
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
TRIAC SENS GATE 600V 1A TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-Z0109MA1AA2-ND | 300-Z0109MA 1AA2 | 037416-Z0109MA 1AA2 | Z0109MA 1AA2 | Z0109MA 1AA2 |
| Product Name | TRIACs | 600V 1A Triac | Triacs - Z0109MA 1AA2 | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk | TO-92-3 | TO-226-3, TO-92-3 (TO-226AA) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | ||||
| Pin Count | 3 | ||||
| VDRM | 600 volts | 600 volts | 600 volts |