TRIAC SENS GATE 600V 1A TO92-3 Product overview: Z0107MA0,412 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MA0,412 can be used for catalog matching and distributor lookup.
Manufacturer: WeEn Semiconductors
Win Source Part Number: 1119760-Z0107MA0,412
Packaging: Cut Reel
Mounting: Through Hole
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
TRIAC SENS GATE 600V 1A TO92-3
Triac, 600 V, 7 mA, 1 A, 13.8 A, 10 mA, 1.3 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-Z0107MA0,412 | 1119760-Z0107MA0,412 | 1740-1209-ND | Z0107MA0,412 | 83T7392 |
| Product Name | 600V 1A Triac | Triacs - Z0107MA0,412 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triac, 600 V, 7 Ma, 1 A, 13.8 A, 10 Ma, 1.3 V Rohs Compliant Ween Semiconductors |
| Standards and Certifications | RoHS | RoHS | |||
| Package Type | Bulk | TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| VDRM | 600 volts | 600 volts | 600 volts | ||
| ITSM | 1 amps | 1 amps |