STMicroelectronics, Inc. TRIACs Z0103MA 1AA2

Description
Z0103MA 1AA2,Thyristor Triac 600V 1A
Request a Quote Datasheet
Description
Z0103MA 1AA2,Thyristor Triac 600V 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 7958521 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7958521
TRIACs 7958521
Z0103MA 1AA2,Thyristor Triac 600V 1A

Z0103MA 1AA2,Thyristor Triac 600V 1A

Supplier's Site
TRIACs - 7958521P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7958521P
TRIACs 7958521P
Z0103MA 1AA2,Thyristor Triac 600V 1A

Z0103MA 1AA2,Thyristor Triac 600V 1A

Supplier's Site
TRIACs - 1656857 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1656857
TRIACs 1656857
Z0103MA 1AA2,Thyristor Triac 600V 1A

Z0103MA 1AA2,Thyristor Triac 600V 1A

Supplier's Site
Triacs - Z0103MA 1AA2 - 800219-Z0103MA 1AA2 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0103MA 1AA2
800219-Z0103MA 1AA2
Triacs - Z0103MA 1AA2 800219-Z0103MA 1AA2
Manufacturer: STMicroelectronics Win Source Part Number: 800219-Z0103MA 1AA2 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Family Name: Z0103MA Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - On State (It (RMS)) (Maximum): 1A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 3mA Current - Hold (Ih) (Maximum): 7mA Alternative Parts (Cross-Reference): BCR08AM-14; FT0102SA00BU; BCR1AM-12-A6; BCR1AM-12-TB#F00; Introduction Date: October 15, 2001 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 800219-Z0103MA 1AA2
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Family Name: Z0103MA
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - On State (It (RMS)) (Maximum): 1A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 3mA
Current - Hold (Ih) (Maximum): 7mA
Alternative Parts (Cross-Reference): BCR08AM-14; FT0102SA00BU; BCR1AM-12-A6; BCR1AM-12-TB#F00;
Introduction Date: October 15, 2001
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-Z0103MA1AA2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
600V 8.5A Triac
300-Z0103MA 1AA2
600V 8.5A Triac 300-Z0103MA 1AA2
TRIAC 600V 8.5A 3-Pin TO-92 Product overview: Z0103MA 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MA 1AA2 can be used for catalog matching and distributor lookup.

TRIAC 600V 8.5A 3-Pin TO-92 Product overview: Z0103MA 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8.5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MA 1AA2 can be used for catalog matching and distributor lookup.

Supplier's Site
Triac, 600 V, 3 Ma, 0.8 A, 8 A, 7 Ma, 1.3 V Rohs Compliant Stmicroelectronics - 26M5008 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 3 Ma, 0.8 A, 8 A, 7 Ma, 1.3 V Rohs Compliant Stmicroelectronics
26M5008
Triac, 600 V, 3 Ma, 0.8 A, 8 A, 7 Ma, 1.3 V Rohs Compliant Stmicroelectronics 26M5008
Triac, 600 V, 3 mA, 0.8 A, 8 A, 7 mA, 1.3 V RoHS Compliant: Yes

Triac, 600 V, 3 mA, 0.8 A, 8 A, 7 mA, 1.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0103MA 1AA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0103MA 1AA2
Discrete Semiconductor Products - Thyristors - TRIACs Z0103MA 1AA2
TRIAC SENS GATE 600V 1A TO92-3

TRIAC SENS GATE 600V 1A TO92-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
Z0103MA 1AA2
Triode/MOS Tube/Transistor >> TRIACs Z0103MA 1AA2
TO-92-3 TRIACs ROHS

TO-92-3 TRIACs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs
Product Number 7958521 7958521P 800219-Z0103MA 1AA2 497-Z0103MA1AA2-ND 300-Z0103MA 1AA2 26M5008 Z0103MA 1AA2 Z0103MA 1AA2
Product Name TRIACs TRIACs Triacs - Z0103MA 1AA2 TRIACs 600V 8.5A Triac Triac, 600 V, 3 Ma, 0.8 A, 8 A, 7 Ma, 1.3 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs Triode/MOS Tube/Transistor >> TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type To-92 TO-92; TO-92 TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92 TO-226-3, TO-92-3 (TO-226AA) TO-92
Pin Count 3 3 3
VDRM 600 volts 600 volts
ITSM 1 amps
Unlock Full Specs
to access all available technical data