Manufacturer: STMicroelectronics
Win Source Part Number: 939909-Z0107MUF
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 1 A Surface Mount SMBflat-3L
Package: 3-SMB, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: Z0107
Categories: Discrete Semiconductor Products
Case / Package: SMBflat-3L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: -497-11108-6, 497-11108-6, 497-11108-2, -497-11108-1, 497-11108-1, -497-11108-2
1A Standard Triacs Product overview: Z0107MUF from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MUF can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SMBflat-3L
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SMBflat-3L
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SMBflat-3L
TRIAC SENS GATE 600V 1A SMBFLAT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 939909-Z0107MUF | 300-Z0107MUF | 497-11108-6-ND | Z0107MUF |
| Product Name | Triacs - Z0107MUF | 1A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | SMBflat-3L | SMB | 3-SMB, Flat Leads | 3-SMB, Flat Lead |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Standards and Certifications | RoHS | |||
| VRRM | 600 volts | |||
| Pin Count | 3 |