TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 037269-Z0103MA 2AL2
Packaging: AMMO PACKAGE
Mounting: Through Hole
Current - Hold (Ih) (Max): 7mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
TRIAC SENS GATE 600V 1A TO92-3 Product overview: Z0103MA 2AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103MA 2AL2 can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 600V 1A TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 497-3323-3-ND | 037269-Z0103MA 2AL2 | 300-Z0103MA 2AL2 | Z0103MA 2AL2 | Z0103MA 2AL2 |
| Product Name | TRIACs | Triacs - Z0103MA 2AL2 | 600V 1A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92-3 | Cut Tape (CT) | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts | 600 volts | 600 volts | ||
| ITSM | 1 amps | 1 amps | |||
| IGT | 3 mA | 3 mA | 3 mA |