WeEn Semiconductors TRIACs Z0107MN0,135

Description
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 1740-1211-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73

Buy Now Datasheet
TRIACs - 1740-1211-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SC-73

Buy Now Datasheet
Singapore, Singapore
600V 1A Triac
300-Z0107MN0,135
600V 1A Triac 300-Z0107MN0,135
TRIAC SENS GATE 600V 1A SC73 Product overview: Z0107MN0,135 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MN0,135 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 600V 1A SC73 Product overview: Z0107MN0,135 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107MN0,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Z0107MN0,135 - 1119762-Z0107MN0,135 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0107MN0,135
1119762-Z0107MN0,135
Triacs - Z0107MN0,135 1119762-Z0107MN0,135
Manufacturer: WeEn Semiconductors Win Source Part Number: 1119762-Z0107MN0,135 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 10mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.8A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-223 Alternative Parts (Cross-Reference): ACS108-6SN; Z0109MN0,135; Z0109MN0; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: WeEn Semiconductors
Win Source Part Number: 1119762-Z0107MN0,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 12.5A, 13.8A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-223
Alternative Parts (Cross-Reference): ACS108-6SN; Z0109MN0,135; Z0109MN0;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Triac, 4Q, 1A, 600V, Sot223; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors - 83T7393 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 4Q, 1A, 600V, Sot223; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors
83T7393
Triac, 4Q, 1A, 600V, Sot223; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors 83T7393
TRIAC, 4Q, 1A, 600V, SOT223; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):1A; Triac Case Style:SOT-223; Gate Trigger Current Max (QI), Igt:7mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:2W; PeakRoHS Compliant: Yes

TRIAC, 4Q, 1A, 600V, SOT223; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):1A; Triac Case Style:SOT-223; Gate Trigger Current Max (QI), Igt:7mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:2W; PeakRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0107MN0,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0107MN0,135
Discrete Semiconductor Products - Thyristors - TRIACs Z0107MN0,135
TRIAC SENS GATE 600V 1A SC73

TRIAC SENS GATE 600V 1A SC73

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Triacs Triacs Triacs Triacs
Product Number 1740-1211-1-ND 300-Z0107MN0,135 1119762-Z0107MN0,135 83T7393 Z0107MN0,135
Product Name TRIACs 600V 1A Triac Triacs - Z0107MN0,135 Triac, 4Q, 1A, 600V, Sot223; Peak Repetitive Off-State Voltage, Vdrm Ween Semiconductors Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-261-4, TO-261AA Tape & Reel (TR) SOT-223 SOT223; SOT-223 TO-261-4, TO-261AA
Operating Temperature 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
Standards and Certifications RoHS
Pin Count 4
VDRM 600 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data