Littelfuse, Inc. Low Power TRIAC up to 1200V Z0109MNT1G

Description
The Z01xxMN series - Z0103MNT1G, Z0107MNT1G, Z0109MNT1G - of sensitive gate triacs is intended for use in solid-state relays, MPU interfaces, TTL logic and other light industrial and consumer applications Sensitive Gate triggering in all four quadrants (triggering modes) Blocking voltage up to 600 V Glass Passivated Design Surface Mount Package Pb-Free Package This sensitive gate triac is a part of family Z0103MN, Z0107MN, and Z0109MN
Request a Quote Datasheet
Description
The Z01xxMN series - Z0103MNT1G, Z0107MNT1G, Z0109MNT1G - of sensitive gate triacs is intended for use in solid-state relays, MPU interfaces, TTL logic and other light industrial and consumer applications Sensitive Gate triggering in all four quadrants (triggering modes) Blocking voltage up to 600 V Glass Passivated Design Surface Mount Package Pb-Free Package This sensitive gate triac is a part of family Z0103MN, Z0107MN, and Z0109MN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Z0109MNT1G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Z0109MNT1G
Low Power TRIAC up to 1200V Z0109MNT1G
The Z01xxMN series - Z0103MNT1G, Z0107MNT1G, Z0109MNT1G - of sensitive gate triacs is intended for use in solid-state relays, MPU interfaces, TTL logic and other light industrial and consumer applications Sensitive Gate triggering in all four quadrants (triggering modes) Blocking voltage up to 600 V Glass Passivated Design Surface Mount Package Pb-Free Package This sensitive gate triac is a part of family Z0103MN, Z0107MN, and Z0109MN

The Z01xxMN series - Z0103MNT1G, Z0107MNT1G, Z0109MNT1G - of sensitive gate triacs is intended for use in solid-state relays, MPU interfaces, TTL logic and other light industrial and consumer applications Sensitive Gate triggering in all four quadrants (triggering modes) Blocking voltage up to 600 V Glass Passivated Design Surface Mount Package Pb-Free Package This sensitive gate triac is a part of family Z0103MN, Z0107MN, and Z0109MN

Supplier's Site Datasheet
TRIACs - Z0109MNT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
600V 1A Triac
300-Z0109MNT1G
600V 1A Triac 300-Z0109MNT1G
4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, TO-261AA, LEAD FREE, PLASTIC, CASE 318E-04, 4 PIN Product overview: Z0109MNT1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109MNT1G can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, TO-261AA, LEAD FREE, PLASTIC, CASE 318E-04, 4 PIN Product overview: Z0109MNT1G from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109MNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Z0109MNT1G - 904174-Z0109MNT1G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0109MNT1G
904174-Z0109MNT1G
Triacs - Z0109MNT1G 904174-Z0109MNT1G
Manufacturer: Littelfuse Inc. Win Source Part Number: 904174-Z0109MNT1G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Logic - Sensitive Gate 600 V 1 A Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: Z010*MN Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.30.0080 Other Part Number: Z0109MNT1GOSCT, -Z0109MNT1G, Z0109MNT1GOSDKR, Z0109MNT1GOSTR, Z0109MNT1G-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904174-Z0109MNT1G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 1 A Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: Z010*MN
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.30.0080
Other Part Number: Z0109MNT1GOSCT, -Z0109MNT1G, Z0109MNT1GOSDKR, Z0109MNT1GOSTR, Z0109MNT1G-ND

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Z0109MNT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0109MNT1G
Discrete Semiconductor Products - Thyristors - TRIACs Z0109MNT1G
TRIAC SENS GATE 600V 1A SOT223

TRIAC SENS GATE 600V 1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
Triacs SENSITIVE GATE TRIAC

Triacs SENSITIVE GATE TRIAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number Z0109MNT1G Z0109MNT1GOSTR-ND 300-Z0109MNT1G 904174-Z0109MNT1G Z0109MNT1G Z0109MNT1G
Product Name Low Power TRIAC up to 1200V TRIACs 600V 1A Triac Triacs - Z0109MNT1G Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS
VDRM 600 volts 600 volts
IGT 10 mA 10 mA
IT(RMS) 1 amps 1 amps
Unlock Full Specs
to access all available technical data