Vishay Intertechnology, Inc. SCRs VS-ST330C14L0

Description
SCR 1.4kV 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk)
Request a Quote Datasheet
Description
SCR 1.4kV 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-ST330C14L0-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.4kV 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk)

SCR 1.4kV 1230A Standard Recovery Chassis Mount TO-200AB (E-Puk)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST330C14L0
Discrete Semiconductor Products - Thyristors - SCRs VS-ST330C14L0
SCR 1.4KV 1230A TO200AB

SCR 1.4KV 1230A TO200AB

Supplier's Site
Scr Thyristor, 650A, 1.4Kv To-200Ac; Peak Repetitive Off State Voltage Vishay - 07B3416 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 650A, 1.4Kv To-200Ac; Peak Repetitive Off State Voltage Vishay
07B3416
Scr Thyristor, 650A, 1.4Kv To-200Ac; Peak Repetitive Off State Voltage Vishay 07B3416
SCR THYRISTOR, 650A, 1.4KV TO-200AC; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:200mA; Average On State Current:650A; On State RMS Current:1.23kA; Thyristor Case Style:TO-200AC; No. of Pins:2Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 650A, 1.4KV TO-200AC; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:200mA; Average On State Current:650A; On State RMS Current:1.23kA; Thyristor Case Style:TO-200AC; No. of Pins:2Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
SCRs 1400 Volt 720 Amp

SCRs 1400 Volt 720 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number VS-ST330C14L0-ND VS-ST330C14L0 07B3416 VS-ST330C14L0
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 650A, 1.4Kv To-200Ac; Peak Repetitive Off State Voltage Vishay SCRs
Thyristor Type SCR SCR SCR
Package Type TO-200AB, E-PUK TO-200AB, E-PUK TO-200AC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
M50 Series High Surge Current Rectifiers - M5010063V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD142N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details