Manufacturer: STMicroelectronics
Win Source Part Number: 098754-Z0103NA 1AA2
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 7mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
TRIAC SENS GATE 800V 1A TO92-3 Product overview: Z0103NA 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103NA 1AA2 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3
TRIAC SENS GATE 800V 1A TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 098754-Z0103NA 1AA2 | 300-Z0103NA 1AA2 | 497-19260-ND | Z0103NA 1AA2 |
| Product Name | Triacs - Z0103NA 1AA2 | 800V 1A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92-3 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) |
| VDRM | 800 volts | 800 volts | 800 volts | |
| ITSM | 1 amps | 1 amps | ||
| IGT | 3 mA | 3 mA | 3 mA | |
| VGT | 1.3 volts | 1.3 volts | 1.3 volts |