TRIAC SENS GATE 700V 1A SOT223 Product overview: Z0107SN 5AA4 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0107SN 5AA4 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 700V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 700V 1A Surface Mount SOT-223
TRIAC Logic - Sensitive Gate 700V 1A Surface Mount SOT-223
Manufacturer: STMicroelectronics
Win Source Part Number: 036685-Z0107SN 5AA4
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 10mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
TRIAC SENS GATE 700V 1A SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 300-Z0107SN 5AA4 | 497-12738-6-ND | 036685-Z0107SN 5AA4 | Z0107SN 5AA4 | Z0107SN 5AA4 |
| Product Name | 700V 1A Triac | TRIACs | Triacs - Z0107SN 5AA4 | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||||
| Package Type | Tape & Reel (TR) | TO-261-4, TO-261AA | SOT-223 | TO-261-4, TO-261AA | |
| Pin Count | 4 | ||||
| VDRM | 700 volts | 700 volts | 700 volts | ||
| ITSM | 1 amps | 1 amps |