TRIAC Logic - Sensitive Gate 600V 1A Through Hole TO-92-3
Z0107MA 1AA2,Thyristor Triac 600V 1A
Z0107MA 1AA2,Thyristor Triac 600V 1A
Z0107MA 1AA2,Thyristor Triac 600V 1A
10mA 5mA 600V TO-92-3 TRIACs ROHS
TRIAC, 600V, 1A, TO-92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8A; Holding Current Max:10mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC SENS GATE 600V 1A TO92-3
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 497-Z0107MA1AA2-ND | 1031071 | 7958690P | Z0107MA 1AA2 | 26M5010 | Z0107MA 1AA2 | Z0107MA 1AA2 |
| Product Name | TRIACs | TRIACs | TRIACs | Triode/MOS Tube/Transistor >> TRIACs | Triac, 600V, 1A, To-92; Peak Repetitive Off State Voltage Stmicroelectronics | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | To-92 | TO-92; TO-92 | TO-92 | TO-92; TO-92 | TO-226-3, TO-92-3 (TO-226AA) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Pin Count | 3 | 3 | 3 |