TRIAC SENS GATE 400V 4A TO202-3 Product overview: Z0405DF 1AA2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0405DF 1AA2 can be used for catalog matching and distributor lookup.
TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-202-3
Win Source Part Number: 1196277-Z0405DF 1AA2
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 250
Current - Hold (Ih) (Max): 5 mA
Configuration: Single
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 5 mA
Current - On State (It (RMS)) (Max): 4 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 21A
Triac Type: Logic - Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-202 No Tab
Supplier Device Package: TO-202-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): Z0405DF1AA2;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: Z0405DF 1AA2-ND,Z0405DF1AA2
Base Product Number: Z0405
Product Status: Obsolete
TRIAC SENS GATE 400V 4A TO202-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-Z0405DF 1AA2 | Z0405DF1AA2-ND | 1196277-Z0405DF 1AA2 | Z0405DF 1AA2 |
| Product Name | 400V 4A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | Bulk | TO-202; TO-202 No Tab | Tube | TO-202 No Tab |
| VDRM | 400 volts | 400 volts | 400 volts | |
| ITSM | 4 amps | 4 amps |