SCR 1.2kV 1420A Standard Recovery Chassis Mount TO-200AB (E-Puk)
SCR 1.2KV 1420A TO200AB
SCR THYRISTOR, 720A, 1.2KV TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average Forward Current:620A; On State RMS Current:1.42kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
SCR,TO-200AB-1,1200V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | ST330C12C0-ND | VS-ST330C12C0 | 07B3414 | VS-ST330C12C0 | VS-ST330C12C0 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 720A, 1.2Kv To-200Ab; Scr Module Type Vishay | VISH Phase Control | SCRs |
| Thyristor Type | SCR | SCR | SCR | ||
| Package Type | TO-200AB, E-PUK | TO-200AB, E-PUK | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |