STMicroelectronics, Inc. SCRs X0203MA 5BL2

Description
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet
Description
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - X0203MA5BL2-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3

SCR 600V 1.25A Sensitive Gate Through Hole TO-92-3

Buy Now Datasheet
SCRs - Single - X0203MA 5BL2 - 043750-X0203MA 5BL2 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - X0203MA 5BL2
043750-X0203MA 5BL2
SCRs - Single - X0203MA 5BL2 043750-X0203MA 5BL2
Manufacturer: STMicroelectronics Win Source Part Number: 043750-X0203MA 5BL2 Packaging: Reel - TR Mounting: Through Hole Current - Hold (Ih) (Max): 5mA Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.45V Current - On State (It (AV)) (Max): 800mA Current - On State (It (RMS)) (Max): 1.25A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 043750-X0203MA 5BL2
Packaging: Reel - TR
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.45V
Current - On State (It (AV)) (Max): 800mA
Current - On State (It (RMS)) (Max): 1.25A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 22.5A, 25A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - X0203MA 5BL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
X0203MA 5BL2
Discrete Semiconductor Products - Thyristors - SCRs X0203MA 5BL2
SCR 600V 1.25A TO92-3

SCR 600V 1.25A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number X0203MA5BL2-ND 043750-X0203MA 5BL2 X0203MA 5BL2
Product Name SCRs SCRs - Single - X0203MA 5BL2 Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842DH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
EUPC Standard Hybrid SCR-Diode - TD250N14KOF - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details