TRIAC Logic - Sensitive Gate 400V 4A Through Hole TO-202
TRIAC SENS GATE 400V 4A TO202
TRIAC LOGIC, SENSITIVE GATE, 400V, 4A, THROUGH HOLE, TO-202, ROHS COMPLIANT: YES . FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs |
| Product Number | 497-12120-ND | Z0405DE 1AA2 | 70724999 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Thyristor/SCR/Triac/Diac/Alternistor |
| Package Type | TO-202; TO-202 Long Tab | TO-202 Long Tab | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 400 volts |