STMicroelectronics, Inc. Triacs - Z0103NA 2AL2 Z0103NA 2AL2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038491-Z0103NA 2AL2 Packaging: AMMO PACKAGE Mounting: Through Hole Current - Hold (Ih) (Max): 7mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038491-Z0103NA 2AL2 Packaging: AMMO PACKAGE Mounting: Through Hole Current - Hold (Ih) (Max): 7mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - Z0103NA 2AL2 - 038491-Z0103NA 2AL2 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Z0103NA 2AL2
038491-Z0103NA 2AL2
Triacs - Z0103NA 2AL2 038491-Z0103NA 2AL2
Manufacturer: STMicroelectronics Win Source Part Number: 038491-Z0103NA 2AL2 Packaging: AMMO PACKAGE Mounting: Through Hole Current - Hold (Ih) (Max): 7mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 3mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-92-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038491-Z0103NA 2AL2
Packaging: AMMO PACKAGE
Mounting: Through Hole
Current - Hold (Ih) (Max): 7mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 3mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 8.5A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-19261-3-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3

Buy Now Datasheet
TRIACs - 497-19261-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3

TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
800V 1A Triac
300-Z0103NA 2AL2
800V 1A Triac 300-Z0103NA 2AL2
TRIAC SENS GATE 800V 1A TO92-3 Product overview: Z0103NA 2AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103NA 2AL2 can be used for catalog matching and distributor lookup.

TRIAC SENS GATE 800V 1A TO92-3 Product overview: Z0103NA 2AL2 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0103NA 2AL2 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Z0103NA 2AL2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0103NA 2AL2
Discrete Semiconductor Products - Thyristors - TRIACs Z0103NA 2AL2
TRIAC SENS GATE 800V 1A TO92-3

TRIAC SENS GATE 800V 1A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 038491-Z0103NA 2AL2 497-19261-3-ND 300-Z0103NA 2AL2 Z0103NA 2AL2
Product Name Triacs - Z0103NA 2AL2 TRIACs 800V 1A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Cut Tape (CT) TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VDRM 800 volts 800 volts 800 volts
ITSM 1 amps 1 amps
IGT 3 mA 3 mA 3 mA
VGT 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data