Vishay Precision Group SCRs VS-ST330S12P0

Description
SCR 1.2kV 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118)
Request a Quote Datasheet
Description
SCR 1.2kV 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-ST330S12P0-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118)

SCR 1.2kV 520A Standard Recovery Chassis, Stud Mount TO-209AE (TO-118)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1227440-VS-ST330S12P0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1227440-VS-ST330S12P0
Discrete Semiconductor Products - Thyristors - SCRs 1227440-VS-ST330S12P0
Win Source Part Number: 1227440-VS-ST330S12P 0 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 6 Current - Hold (Ih) (Max): 600 mA Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 200 mA Voltage - On State (Vtm) (Max): 1.52 V Current - On State (It (AV)) (Max): 330 A Current - On State (It (RMS)) (Max): 520 A Current - Off State (Max): 50 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 9000A, 9420A SCR Type: Standard Recovery Mounting Type: Chassis, Stud Mount Package / Case: TO-209AE, TO-118-4, Stud Supplier Device Package: TO-209AE (TO-118) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: ST330S12P0-ND,VSST33 0S12P0,ST330S12P0,*S T330S12P0,VSST330S12 P0-ND Base Product Number: ST330

Win Source Part Number: 1227440-VS-ST330S12P0
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 6
Current - Hold (Ih) (Max): 600 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 200 mA
Voltage - On State (Vtm) (Max): 1.52 V
Current - On State (It (AV)) (Max): 330 A
Current - On State (It (RMS)) (Max): 520 A
Current - Off State (Max): 50 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 9000A, 9420A
SCR Type: Standard Recovery
Mounting Type: Chassis, Stud Mount
Package / Case: TO-209AE, TO-118-4, Stud
Supplier Device Package: TO-209AE (TO-118)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: ST330S12P0-ND,VSST330S12P0,ST330S12P0,*ST330S12P0,VSST330S12P0-ND
Base Product Number: ST330

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-ST330S12P0
Discrete Semiconductor Products - Thyristors - SCRs VS-ST330S12P0
SCR 1.2KV 520A TO209AE

SCR 1.2KV 520A TO209AE

Supplier's Site
Scr Thyristor, 300A, 1.2Kv To-209Ae; Scr Module Type Vishay - 48F7112 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 300A, 1.2Kv To-209Ae; Scr Module Type Vishay
48F7112
Scr Thyristor, 300A, 1.2Kv To-209Ae; Scr Module Type Vishay 48F7112
SCR THYRISTOR, 300A, 1.2KV TO-209AE; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average Forward Current:330A; On State RMS Current:520A; Gate Trigger Voltage Max:3V RoHS Compliant: No

SCR THYRISTOR, 300A, 1.2KV TO-209AE; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average Forward Current:330A; On State RMS Current:520A; Gate Trigger Voltage Max:3V RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
SCR Modules
VS-ST330S12P0
SCR Modules VS-ST330S12P0
SCR Modules 1200 Volt 330 Amp

SCR Modules 1200 Volt 330 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number VS-ST330S12P0-ND 1227440-VS-ST330S12P0 VS-ST330S12P0 48F7112 VS-ST330S12P0
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 300A, 1.2Kv To-209Ae; Scr Module Type Vishay SCR Modules
Thyristor Type SCR SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1930N38TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 3800 volts
View Details