TRIAC Logic - Sensitive Gate 800V 1A Through Hole TO-92-3
TRIAC SENS GATE 800V 1A TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | 1740-1217-ND | Z0109NA0,412 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| Operating Temperature | 125 C (257 F) | 125 C (257 F) |
| VDRM | 800 volts |