STMicroelectronics, Inc. 600V 1A Triac Z0109M1

Description
TRIAC 600V 1A 8SO Product overview: Z0109M1 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 1A 8SO Product overview: Z0109M1 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109M1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1A Triac
300-Z0109M1
600V 1A Triac 300-Z0109M1
TRIAC 600V 1A 8SO Product overview: Z0109M1 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109M1 can be used for catalog matching and distributor lookup.

TRIAC 600V 1A 8SO Product overview: Z0109M1 from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Z0109M1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 497-Z0109M1TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 1A Surface Mount 8-SO

TRIAC Standard 600V 1A Surface Mount 8-SO

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
Z0109M1
Discrete Semiconductor Products - Thyristors - TRIACs Z0109M1
TRIAC 600V 1A 8SO

TRIAC 600V 1A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Triacs
Product Number 300-Z0109M1 497-Z0109M1TR-ND Z0109M1
Product Name 600V 1A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154\", 3.90mm Width)
VDRM 600 volts 600 volts
ITSM 1 amps
Unlock Full Specs
to access all available technical data